Dexmet Thin-gauge Perforated Foils

Featured Product from Dexmet® Corporation, a part of PPG’s engineered materials division

More Info Email Supplier Request a Quote

Perforated technology to complement Dexmet's expanded material
Expanded foils have been Dexmet's calling card for over 70 years. No other manufacturer can match the consistency and uniformity of Dexmet's open-area products.

But there are applications where expanded foils meet their limits... The relentless push toward thinner, lighter products has led the company to expand its expertise into an adjacent, complementary technology: Perforated foils.

The precision, consistency, and volume production capabilities of Dexmet expanded products are now available in perforated format. Users in the aerospace, power storage, and filtration industries now have a further range of open-area foils to choose from. Delivered right, and delivered on time.

Dexmet Perforated Materials
There are many factors to consider when choosing perforated materials.
Dexmet is able to perforate in a number of materials, shapes, and patterns. However, there are factors that influence the cost of perforated materials: material cost, the pattern level of difficulty (hole size vs. material thickness, perforation end patterns, tolerances, and the quantity ordered).

It is always best to contact Dexmet so that we can recommend a product that is suitable for your application, or help in developing a perforated material that can fulfill your needs.

Dexmet specializes in open area products for appliances, audio, automotive, chemical, electrical, filtration, medical, power generation, and aerospace.

Watch>>>What Sets Dexmet Apart: About Us
Dexmet Corporation
Dexmet Corporation manufactures precision expanded metal foils and polymers with exacting mechanical and electrical properties to meet very tight conductivity, weight and dimensional tolerances. The company maintains a continuous commitment to quality control and process improvement, including SPC implementation. Ongoing innovations include our unique strand annealing furnace as well as a host of other highly specialized proprietary equipment.
Dexmet’s solid customer base is predicated upon its reputation as the premier, quality supplier of precision-expanded metal foils. Many of our customers are among the world’s most recognized brands. When they need quality expanded material for their end products and applications they come to Dexmet. We welcome you to the family of Dexmet customers.
The Dexmet Quality System is joint AS9100:D and ISO 9001:2015 certified. The company subscribes to the standard’s requisite features, including documentation and record-keeping, while it also maintains a flexible stance toward evolving standards and innovative ideas from our customers and employees. Thus, whenever a better way emerges to reduce cost, reduce scrap, improve quality, improve customer service and make it easier for our employees to produce your product with the smallest possible product variation, Dexmet’s Quality System is poised to incorporate these benefits.
The Dexmet Quality System is driven by the needs of our customers. We have adopted many suggestions from our customers and will continue to do so. It is this teamwork that makes us better.

The Dexmet Quality System is driven by the needs of our customers. We have adopted many suggestions from our customers and will continue to do so. It is this teamwork that makes us better.