Elastomeric Absorbers
Featured Product from Dexmet® Corporation, a part of PPG’s engineered materials division
Elastomeric Absorbers
Often, when radio frequency sources are located inside a shielded cavity, the RF energy can resonate within the cavity, and interfere with the signal or create crosstalk with other adjacent elements. Microwave absorbers can be strategically placed within the cavity or housing to attenuate resonances and eliminate crosstalk. Broadband, magnetic RF absorbers such as C-RAM, RGDS, GDX or GDSS can be used for this purpose. C-RAM FLX is a tuned narrowband resonant absorber which can be ordered with the resonance specified anywhere between 0.8 to 35GHz. Magnetic absorbers are not electrically conductive, and can be placed directly over circuits without creating shorts.
Cuming Microwave supplies elastomeric RF absorbers in standard sheet form, and custom configurations. Microwave absorber materials are often supplied with a pressure-sensitive adhesive backing (peel-and-stick), which works in most applications. However, in extreme conditions—elevated temperature, vibrations, etc, we recommend more durable adhesives for attachment. These materials are offered in different binder and filler options, depending on application and frequency of operation.
Cuming Microwave Products
Designed and engineered in the USA, our products deliver exceptional performance and reliability in absorbing and controlling microwave energy. Whether it's reducing reflections, minimizing interference, or creating anechoic environments, Cuming Microwave's solutions provide superior results.
Explore our range of products for your application; custom formulations and configurations available, including advanced development capabilities for cutting-edge performance.