PolyGrid® precision-expanded polymers

Featured Product from Dexmet® Corporation, a part of PPG’s engineered materials division

More Info Email Supplier Request a Quote

PolyGrid® Precision Expanded Polymers
Our expanded polymer solutions are widely used in advanced filtration systems, particularly in the semiconductor, medical, gas, and oil industries.

About PolyGrid®
PolyGrid® precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is essential. Other uses include the medical, gas, oil and pharmaceutical industries. However, the flexibility of our expanded plastics allows PolyGrid® to be used in many other applications. Dexmet PolyGrid® is available in most polymers or we can work with your proprietary materials. Dexmet meets Clean Room specifications to Class 10,000.

Plastics regularly produced include:

  • Fluoroplastics: PTFE, PFA and ECTFE
  • Polyesters (Thermoplastic): PET, PETP, PBTP
  • Polysulfones
  • Polyvinyls
  • High Temp Plastics: PEEK, Nylons:
    A range of standard diamond mesh sizes from .020” to 1.2” is available. The number of openings per square inch can vary from 25 to as many as 11,000, with an open area range from 10% to 90%. The variable open area facilitates lamination with a variety of other materials including those which expand, contract and flex. Designing a precision expanded plastic material with unique characteristics is our specialty. Dexmet’s extensive manufacturing resources can accommodate many variations for plastic materials in a range of finished thicknesses.

PolyGrid's® flexibility and its unique properties allow our expanded polymers to be used in a number of applications.

Watch>>>What Sets Engineered Materials Apart: About Us
EXPANDING TECHNOLOGY™ - A Constant Commitment to Innovation, Technology and Quality
Dexmet prides itself on continually pushing the limits of machine capabilities driving us to become the global leader for light gauge expanded foils and polymers. Our dedication to machine innovation and expanding capabilities has allowed us to serve new applications, in a vast variety of industries, all over the world.