GearSync: Modular Motion Control

Featured Product from DieQua Corporation

More Info Email Supplier Request a Quote

The GearSync Series from DieQua launches a new standard in modular motion control. Engineered to deliver maximum power in minimal space, these gearboxes provide a high torque density that allows for lighter, more efficient machine designs.

Key Technical Specifications:

  • Performance: Delivers up to 3,500Nm of torque 

  • Versatility: Available in Helical Bevel (right-angle), Helical Inline (axial), and Parallel Shaft configurations.

  • Integration: A modular adapter system ensures seamless connection with NEMA, IEC, and high-performance Servo motors.

  • Durability: Features IP66-rated AC motors and UL/CSA certification for reliable operation in harsh industrial environments.

  • Serviceability: Designed with maintenance in mind, featuring streamlined oil level checks and seal replacements to ensure maximum uptime.