Videos
Featured Videos
DieQua Corporation manufactures and supplies a wide range of motion control and power transmission components, delivering high quality, innovative designs, and reliable performance. The DieQua Process With an extensive product range, identifying the ideal solution can be overwhelming. That''s why we start by listening. Our team is trained to understand your goals and guide you to the most effective standard or customized solution, consistently exceeding expectations with a best-fit design. Your Application. Our Expertise From packaging to robotics to heavy manufacturing, our experienced team understands the unique performance, precision, and environmental demands of your industry. We bring decades of hands-on knowledge to ensure your solution is fully optimized. Customers choose DieQua for our responsiveness, transparency, and long-term commitment. We don''t just deliver parts; we deliver peace of mind from first call to final installation.
In industrial automation and mechanical design, the shaft coupling is often the most commonly overlooked component. Choosing the wrong connecting component can lead to precision errors, component failure, and unexpected downtime. What You''ll Learn:
- The 3 Types of Misalignment: Why you must account for angular, lateral, and axial misalignment.
- The Danger of Shock Loading: How the wrong coupling can transmit destructive forces straight back into your motor bearings.
- The Line Shaft Mistake: Why using a solid bar causes a "cogging" spring-effect, and why lightweight, torsionally rigid tubing is superior.
- Instantaneous Overload Protection: How ball-detent torque limiters protect your investment significantly faster than standard motor controls during a jam.
- Hub Design Variability: The pros and cons of split hubs for easy installation and shrink discs for maximum load distribution vs. standard keyed shafts.
Even microscopic shaft misalignment leads to excessive vibration, bearing wear, and unexpected downtime.
DieQua Corporation''s zero-backlash elastomer insert jaw couplings protect your drive system by damping vibration and absorbing shock loads before failure occurs.
⚙️ View our product specs here: https://diequa.com/p
Discover DieQua Corporation''s high-performance Right Angle Servo Worm Gearheads, engineered for demanding motion control and general automation applications. This video showcases our dual-line offering designed to eliminate positioning errors, optimize contact patterns, and extend operational life.
- DieQua Precision Worm (DPW) Series: Our ultra-high-precision
line featuring a unique dual-pitch worm design for precise backlash adjustment (ratings under 1 arcminute). Ideal for rigorous positioning tasks, it includes a proprietary special bronze alloy ring gear, diecast aluminum-magnesium or cast iron housings, and oversized taper roller bearings.
- DieQua Servo Worm (DSW) Series: A rugged, cost-effective industrial solution for general automation where standard low backlash is required.
Both series utilize torsionally rigid couplings and highly adaptable motor adapter flanges to seamlessly fit any standard or non-standard servo motor.
When standard, off-the-shelf power transmission components fall short, a custom-engineered solution is essential. DieQua''s ability to design, assemble, and factory-finish custom GearSync solutions tailored to your unique application constraints-such as tight physical spaces, precise torque demands, or specialized environmental needs.
We recently custom-built a GearSync solution featuring two inline gearboxes mated together with integrated mounting feet and a UL/CSA Certified AC Motor.
Discover the benefits of a factory-finished DieQua solution:
- Complete Integration: Rigorously tested assemblies that guarantee your specific ratio requirements.
- Environment-Specific
Paint: Factory-applied protection for corrosive environments. - Motor Flexibility: Full compatibility with Servo, NEMA, IEC, and DC motors.
Discover the decisive advantages of switching from traditional hydraulics and pneumatics to ZIMM electromechanical actuators and screw jack systems.
While fluid technology has its place, modular electromechanical drives offer a superior package for industrial motion tasks, original equipment manufacturers (OEMs), and system integrators.
Key benefits highlighted in this video include:
- High Energy Efficiency: Superior system efficiency that eliminates standby losses-energy is only consumed during motion.
- Precision Positioning Accuracy: Exact, repeatable positioning without the "drifting" common in hydraulic cylinders.
- Low Maintenance & Service Life: Defined relubrication intervals with zero oil changes, filter replacements, or fluid leaks.
- Industry 4.0 Integration: Simple connection to PLCs and drive controllers for real-time digital diagnostics.
This video introduces the Tandler series FS right angle servo gearbox and its advantages for motion control applications. This model is a single stage spiral bevel design with ground gears for precise rotary motion, very accurate repeatability, and low backlash. 6 sizes are available with ratios from 1:1 to 5:1. Output shaft options include single and dual shafts, hollow bore with shrink disc, and hollow bore with keyway.
Contact DieQua today to discuss the Low Ratio Right Angle servo gearbox - 630-980-1133
http://diequa.com/pr
When talking most gearhead suppliers, all they have to offer is the typical two-stage bevel and planetary design. While that is a good selection in some instances - after all, we offer them too - they are just more expensive than some want to pay.
Take a look at our Dynabox servo worm. It can offer lower backlash in a smaller space, at less cost. With three levels of backlash to choose from and several output shaft options, there's just more flexibility. Now that's a valued combination that makes selected a right angle design an easy decision.
Check out all the bullet points highlighting features and benefits or better yet, give us a call. One of our product specialists will discuss with you your design parameters and performance needs to help select the model, ratio, shaft connection option and backlash level that makes the most sense. We look forward to hearing from you!
The Tandler spiral bevel gearbox series is offered in a variety of housing materials and surface finishes. This provides optimal design versatility when environment or weight is a critical consideration.
Housing options available include:
-Nickel Plating
-QPQ
-Paint Protection
-Standard Cast Iron
-Aluminum
-Stainless Steel
Download catalog: http://diequa.com/ca
Call us with your protection requirements at 630-980-1133. We are standing by, ready to discuss your needs and help select the best option for your unique application.
Diequa on LinkedIn - https://www.linkedin
DieQua's extensive range of gearboxes, gearmotors, gearheads and speed reducers are available with special design options.
These include special environmental protection options for such needs as a wash down, anti-corrosion or high ambient heat condition gearbox.
High speed gearbox solutions are another common request. Depending on the specific need ther is a variety of options and special designs available to achieve the required results.
Special ratios and drive configurations are also frequently requested. Whether using special gearing or constructiong combination drives, arriving at the necessary ratio is rarely a problem.
Either call us at 630-980-1133 or visit us at http://www.diequa.co
DieQua avoids the common mistake of painting seals by taking the proper precautions including masking and taping off the seal. This video shows the DieQua painting process.
Often times we see customers mount servo gearheads like SESAME incorrectly. In many instances, the first reaction is to mount horizontally, but this is not a good practice. It is essential to mount gearboxes vertically instead of horizontally. This video explains why.
•Hypoid: https://diequa.com/?
With the unique product configurator, Z and GSZ series of the screw jacks can be selected by mouse click in a simple, fast and convenient manner.
Uptime and precision are top of mind for engineers designing modern automated distribution centers and warehouses. The difference between seamless operations and unexpected downtime of high-speed sorting gates, autonomous mobile robots (AMRs), and multi-axis transfer systems comes down to selecting the right motion control components.
This video breaks down critical motion control and power transmission solutions engineered to solve space constraints, dynamic shock loads, and high-duty cycles across warehouse automation.
Selecting gearheads for modern packaging machinery requires a balance of high-speed operation, precise synchronization, and reliability. This video outlines key engineering considerations when choosing drive solutions for automated production lines:
- Dynamic Response & Speed: Matching inertia and acceleration profiles to maintain consistent throughput in wrapping, filling, and labeling applications.
- Precision & Backlash Control: Ensuring repeatable positioning and smooth motion control to eliminate jams and reduce wear during high-cycle operations.
- System Integration: Evaluating mounting flexibility and interface compatibility with various servo motors to streamline assembly and minimize downtime.
Watch to learn critical sizing and selection criteria for optimizing performance across high-speed packaging applications.