Announcements
Ready for your next Earth Observation mission?
A giant leap forward in Earth observation technology, satellite communications and advanced RF systems: introducing the Teledyne e2v EV10AS940 ADC, a masterclass in RF softwarization.
(read more)This new DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis up to K-band (26.5GHz).
Compared to EV12DS460, the EV12DS480 DAC offers extended frequency capabilties and benefits from Teledyne e2v’s investment in advanced test technology to extend significantly the range of minimum guaranteed DAC performance at up to 8GSPS a...
(read more)This ground breaking DAC provides an analog bandwidth extending beyond 7GHz facilitating multi-band, direct digital synthesis up to K-band (26.5GHz).
The EV12DS460 offers guaranteed sampling rates up to 6 GSps with the capability to operate at 7 GSps. It has four output operating modes (NRZ, RTZ, NRTZ & RF). And it also includes an exclusive programmable pulse shaping feature...
(read more)The EV12DS130xZP is a 12-bit 3 GSps DAC with an integrated 4:1 or 2:1 multiplexer, allowing easy interface with standard LVDS FPGAs.
(read more)The NXP QorIQ® LS1046A processor integrates quad 64-bit Arm® Cortex A72 cores with packet processing acceleration and high speed peripherals. It is pin-compatible with LS1023A, LS1043A and LS1088A SoC to provide performance scaling for 64- bit Arm, ranging from dual-A53 through octal-A53 to quad-A72 core processors, while maintaining hardware and software compatibility.
(read more)QT1040 - Quad PowerArchitecture/4G
LX2160A / 16-Core ARM® Cortex®-A72 for High Reliability, Mission critical, AI-enabled systems in Space, Aerospace & Military
LX2160A, a 16-core ARM(R) Cortex(R) A72 based processor, is perfectly suited for a range of embedded applications that require high speed multicore CPU, packet processing performance, high-speed interfaces such as 100 Gb Ethernet, multiple PCIe G...
(read more)Teledyne e2v announces next generation high-performance CMOS image sensors for extreme low light conditions
(read more)SLIM Moon Lander
Teledyne e2v is proud to be part of the SLIM moon lander program from Jaxa thanks to its image sensors, ADCs & DACs.
Teledyne e2v receives the Electrons d’Or’s special mention for its EV10AS940
Teledyne e2v is proud to receive a special mention at the Electrons d’Or award for its ka-band compatible ADC, the EV10AS940! This...
(read more)The EV12DS130xG is a 12-bit 3 Gsps DAC with an integrated 4:1 or 2:1 multiplexer, allowing easy interface with standard LVDS FPGAs
Product Status: Active
The Noise Power Ratio (NPR) performance , which is 10 Bit equivalent at 3 GSPS, over more than 900 MHz instantaneous bandwidth, and the 70 dB linearity (SFDR, IMD) over full 1st Nyquist zone at 3 GSPS (NRZ feature), makes...
(read more)The most advanced and versatile quad-core, multi-channel ADC
Product status: Active
The first 12-bit ADC to feature a Cross Point Switch (CPS), the EV12AQ600 can operate its four cores simultaneously, independently or paired, to assign its 6.4 GSps sampling speed across the user’s desired channel count:
- Quad-channel at 1.6 GSps
- Dual-channel.../li>
LX2160A / 16-Core ARM® Cortex®-A72 for High Reliability, Mission critical, AI-enabled systems in Space, Aerospace & Military.
Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompre...
(read more)Performances, Ecosystem & Reduced Power
- Quad 64-bit Arm® Cortex® A72 cores, Up to 1.8GHz
- NXP LS1046 based
- 2MB total L2 cache, 1-10GbE, PCIe 3.0, UARTs, SPI, I2C, …
Radiation tolerance
- TID : 100 krad(Si)
- SEL : > 60 MeV.cm²/mg
- SEU/SEFI : Data available at 60 MeV.cm
This new DAC provides a significant leap forward for RF Softwarization
At any band up to Ka, System designers can now migrate more RF hardware to digital code than ever before.
Enabling unprecendented levels of dynamic RF system reconfiguration on the fly.
EV12DD700 dual-channel DACs are capable of operating up into Ka-band frequencies and support beamforming applicati...
(read more)This ADC makes possible direct conversion to Ka-Band, for every kind of systems, ground based or space based, for SATCOM payloads, SAR imaging, TT&C systems.
The EV10AS940’s ultra wide bandwidth also enables multi-band operation thanks to the ability to digitize signals from L-Band to Ka-Band, combined with
multiple DDC channels.
With a 2.5W power cons...
(read more)Direct microwave conversion capabilities now made possible deep into the Ka-band
his article discusses the development of a novel Ka-band capable, direct digital sampler – the EV10AS940 from Teledyne e2v. You will discover:
• A device capable of sampling a > 5GHz bandwidth up to 33GHz
• Exceptionally low power of 195 mW/Gsps
o Rated at just 2...
Discover why we recently switched to organic packages for our components, what are the implications, and how we work to keep the reliability at its maximum.
(read more)How to manage heat dissipation of processing modules in Space?
(read more)Teledyne e2v Semiconductors, Space Center of Excellence
(read more)ESIstream is an open-source, efficient, high speed serial data interface protocol using CML transceivers, 14b/16b encoding and minimal hardware implementation.
ESIstream simplifies and accelerates design developments.
(read more)