8–64 Channel Portable MI-7208 Analyzer
Featured Product from ECON Technologies Co.,Ltd
Modern vibration and noise testing increasingly requires high channel density, low system noise, and true portability, especially in field measurements, modal testing, and on-site condition monitoring. Traditional benchtop analyzers are often bulky, power-hungry, and impractical for outdoor or mobile use.
The MI-7208 Dynamic Signal Analyzer is designed to address these challenges by combining high-performance data acquisition, low self-noise, and portable system architecture into a single compact platform. Each unit provides 8 high-quality analog input channels and can be synchronized to form systems of up to 64 channels, enabling flexible scaling from small test setups to complex multi-point measurements.
With a maximum sampling rate of 204.8 kHz per channel, integrated precision signal outputs, and dedicated speed acquisition, the MI-7208 supports a wide range of applications including vibration and noise testing, structural and modal analysis, fault diagnosis, and condition monitoring—both in the laboratory and in the field.
Key Features
-
Scalable Multi-Channel Architecture
-
8 analog input channels per unit
-
Cascading up to 8 units for a 64-channel system
-
Ideal for modal analysis and multi-point measurements
-
-
High-Fidelity Data Acquisition
-
Sampling rate up to 204.8 kHz per channel
-
Low self-noise for accurate vibration and acoustic analysis
-
-
Integrated Signal & Speed Inputs
-
Built-in high-precision signal output channels
-
Independent tachometer input for rotating machinery testing
-
-
Designed for Field Testing
-
Power consumption as low as 15 W
-
Optional fanless, silent operation
-
Supports DC power supply and external power banks
-
-
Portable & Rugged Construction
-
Compact size and weight of only 1.85 kg per unit
-
Solid-state drive option for standalone data recording
-
-
Efficient Data Transfer & Reporting
-
Gigabit Ethernet for long-distance data transmission
-
Customizable test reports
-
Supports Word and PDF formats
-