0.1Hz High-Efficiency Mini Amplifier
Featured Product from ECON Technologies Co.,Ltd
As precision components become smaller and more sensitive, vibration testing systems require amplifiers that can deliver stable output, accurate control, and reliable protection within a compact footprint. Traditional amplifiers are often oversized, inefficient, or difficult to operate for small-scale dynamic testing applications.
The VSA Series Mini Power Amplifiers are engineered specifically for compact precision vibration test systems, providing high-performance signal amplification with intuitive operation and exceptional energy efficiency.
Whether used for sensor validation, micro-component durability testing, modal analysis, or laboratory vibration simulation, the VSA series helps engineers achieve stable and repeatable test results with simplified operation.
Designed for Precision Vibration Testing
- Wide operating frequency range from 0.1 Hz to 10,000 Hz
- Excellent frequency response for accurate signal reproduction
- Compatible with a variety of miniature shakers and exciters
- Ideal for low-frequency and high-precision dynamic testing applications
High Efficiency with Stable Output
- Delivers up to 1,000 VA output power
- Up to 95% energy conversion efficiency reduces heat generation and energy loss
- High signal-to-noise ratio ensures cleaner excitation signals
- Low harmonic distortion improves testing accuracy and repeatability
Intuitive Operation for Faster Setup
- Integrated digital LCD display for clear voltage and current monitoring
- Push-button gain adjustment enables precise output control
- Manual adjustment allows flexible tuning for different testing conditions
- Simplifies operation for both laboratory and field engineers
Built-In Safety for Reliable Testing
- Multiple protection mechanisms safeguard the amplifier and connected equipment
- Clear status indicators simplify troubleshooting and system monitoring
- Stable operation helps reduce unexpected interruptions during long-duration testing
Compact Solution for Modern Test Labs
- Space-saving design ideal for compact vibration test benches
- Supports efficient integration into portable or modular testing systems
- Well-suited for R&D laboratories, electronics testing, acoustic analysis, and educational environments