MultiVolt™ LVDS Low Jitter Oscillators
Featured Product from ECS Inc. International
The ECX2-LMV series low jitter MultiVolt oscillators with LVDS outputs are available in multiple package sizes, including 3.2 x 2.5 x 1.0 mm, 5.0 x 3.2 x 1.2 mm and 7.0 x 5.0 x 1.5 mm. These feature a low power consumption of 24 mA (max.) with best-in-class integrated RMS phase jitter (12 kHz ~ 20 MHz) sub 50 fs at 156.25 MHz. The ECX2-LMV operates over 2.375V ~ 3.63V with a stability of ±25 ppm over the operating temperature range of -40°C ~ +85°C. This oscillator is ideal for SONET, broadband and FPGA applications.
The 5.0 x 3.2 mm ECX2-LMV is now available at the 100.000 MHz and 125.000 MHz developed frequencies at the CN option of ±25ppm over the industrial operating temperature range of -40°C ~ +85°C.