TELICA Dual Gantry Motion System

Featured Product from ETEL S.A.

More Info Email Supplier Request a Quote

ETEL launches TELICA, its new multi-axes platform primarily dedicated to semiconductor back-end applications. Its dual gantry architecture provides motion along 3 degrees of freedom, X, Y and Z, for a total number of 8 controlled axes. It is designed to fulfill the most challenging requirements of advanced die bonding processes (Flip-chip, Fan-out, 3D stacked packages), µ-LED bonding, dispensing applications and more.

By design, conventional motion system architectures are EITHER optimized for high positioning accuracy OR high throughput. Thanks to a very innovative motion system architecture, TELICA meets BOTH SIMULTANEOUSLY with ±1 µm global placement accuracy (blind move) at a throughput of 10 kUPH for a typical flip chip die bonding application and up to 180 kUPH for µ-LED bonding.

TELICA is available in two standard variants: variant 1 for Wafer Level Packages (WLP) with X410 x Y445 x Z30 mm travels and variant 2 for Panel Level Packages (PLP) with X750 x Y800 x Z30 mm travels.

TELICA introduces a new metrology approach drastically reducing the Abbé errors as well as the relative positioning mismatch between process tool and substrate. Multi-dimensional encoders ensure the high placement accuracy while water cooled ironcore motors allow extreme duty cycles.

Coupled with ETEL's state-of-the-art AccurET controllers, the TELICA platform benefits from multiple control features such as: zero settling time, non-linear control, advanced feedforward and trajectory filters, full synchronization of all axes with nanosecond jitter, a specific gantry control algorithm, multidimensional mapping, advanced triggering capabilities based on real mapped position, advanced software diagnostic and system identification tools for control optimization.

Main specifications

  • ±350 nm local placement accuracy (moves with local alignment)
  • ±1 µm global placement accuracy (blind moves)
  • <10 minutes thermal transient (from cold start to hot working state)
  • Up to 10 kUPH throughput for a typical flip chip die bonding application
  • Up to 180 kUPH throughput for µ-LED bonding
  • Up to 4 g acceleration in X, 6 g in Y and 7.5 g in Z
  • Up to 2 m/s speed in X and Y and 1 m/s in Z
  • ISO 5 cleanroom compatible

Click here to see the data sheet and interface drawing of the TELICA Dual Gantry Motion System.

About ETEL

ETEL, founded in 1974 and based in Switzerland, is a supplier 100% dedicated to direct drive technology. ETEL’s range of linear and torque motors, position and motion controllers, and high-end motion system products provide a large selection to meet nearly all customers’ needs and providing them with process improvement they have been looking for.