EXAIR’s Line of Liquid Atomizing Nozzles

Featured Product from EXAIR

More Info Email Supplier Request a Quote

Like all EXAIR spray nozzles, the FloodStream™, HollowStream™ and FullStream™ Liquid Atomizing Nozzles are inexpensive, versatile and efficient. These nozzles offer the ideal solution for cooling, cleaning, washing, rinsing and dust suppression applications for industry. These liquid nozzles produce a uniform distribution of liquid with small to large droplets. They are compact and can fit in small areas.

With a maximum operating pressure up to 250 PSI, the compact build allows them to be effective in tight spaces while still providing exceptional coverage with precision. Type 303 stainless-steel construction with operating temperatures up to 800°F (427°C) also provides durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. 

EXAIR carries a large selection of atomizing nozzles in a variety of sizes, spray patterns, droplet sizes, and flow rates to meet your process-specific needs. All models come with our 5 year Built to Last Warranty and are CE compliant. https://exair.co/57-liqnozline