EXAIR's New Electronic Temperature Control

Featured Product from EXAIR

More Info Email Supplier Request a Quote

EXAIR's newly improved Electronic Temperature Control (ETC) provides a smarter, more convenient way to manage temperatures inside industrial electrical enclosures. Designed to work with EXAIR's Cabinet Cooler® System, the redesigned ETC features an improved user interface, simplified temperature adjustments, and greater control over temperature differentials. These enhancements make it easier for operators to maintain optimal temperatures for sensitive electronics while minimizing unnecessary compressed air consumption. The updated design offers manufacturers greater flexibility and ease of use when protecting valuable equipment from overheating in demanding industrial environments.

The UL Listed ETC continuously monitors the temperature inside an electrical enclosure and automatically activates the Cabinet Cooler System when cooling is required. Its improved interface lets operators quickly adjust on/off temperature settings independently, while enhanced differential controls provide greater flexibility in setting when cooling starts and stops. By letting users more precisely manage the temperature range within an enclosure, the ETC helps prevent excessive cooling, reduce compressed air waste, and maintain consistent operating conditions. The system is ideal for protecting sensitive electronics, control panels, motor control centers, and other equipment susceptible to heat-related malfunctions, providing an efficient alternative to continuously operating cooling systems.

EXAIR's Electronic Temperature Control offers dual solenoid options and is designed to supplement our extensive line of Cabinet Cooler Systems. Available for NEMA 12, 4, and 4X enclosures, as well as specialized hazardous location and ATEX applications, EXAIR Cabinet Coolers provide reliable cooling without refrigerants or moving parts that can wear out. Other accessories like Side Mount Kits, Solenoids, and Mufflers are available. https://exair.co/57-etcpr