EXAIR's EasySwitch VACVacuuming Wet & Dry

Featured Product from EXAIR

More Info Email Supplier Request a Quote

EXAIR’s EasySwitch® Wet-Dry Vac simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy.

The fast and tool-less conversion to vacuuming liquids is done by releasing one latch, removing the filter element and securing the latch. Simply reinstall the filter into the lid assembly for dry materials. The EasySwitch is designed to handle the toughest of industrial cleanup jobs with ease. It rests upon any 55 gallon drum. With EXAIR’s patent pending lid design, the EasySwitch vacuum uses a standard or HEPA certified filter when vacuuming dry material.

The EasySwitch vacuum creates a powerful vacuum (at a quiet 79 decibels) without the need for electricity. Because the vacuum generator has no moving parts and uses no electricity, there is little concern for failed parts, motor failure or working with liquids associated with electric industrial vacuums. The CE compliant EasySwitch is just the latest addition to EXAIR’s large selection of Industrial Housekeeping products, including the Reversible Drum Vac, High Lift Reversible Drum Vac, Chip Trapper, High Lift Chip Trapper, Chip Vac, Heavy Duty Dry Vac and Heavy Duty HEPA Vac. https://exair.co/57-easys