Flexible & Custom Wire Spools: Custom Lengths
Featured Product from E-Z-HOOK, a division of Tektest, Inc.
Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber
Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14
Lengths: 100, 500, 1000 foot spools, 7-48 inch & 10-60 inch coil cords (not in spools)
Colors: Black, Brown, Red, Orange, Yellow, Green, Blue, Violet, Gray, White
E-Z-Hook's ultra flexible test lead wire is made with high multi-stranding to meet our strict quality specifications. We offer a large assortment of test lead or hook-up wire combinations to provide a solution for most testing requirements. Wire spools are available in various lengths as well as pre-assembled into and test leads.
Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13
Lengths: 50, 100, 500, 1000 foot spools
Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video
Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable spools are available in various lengths as well as pre-assembled into and cable assemblies.
Ribbon Cable in gray 10, 25, and 50 foot spools if also avaliable for purchase. 0.050 inch pitch extruded ribbon cable designed for electronic interconnect applications and provides reliable masstermination to standard 0.100 inch contact IDC connectors. With the tear feature design, breakouts can be made easily and a red polarity strip provides for proper circuit alignment. Avaliable with 14, 16, 20, and 40 conductors.
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
Custom Assemblies Is Our Standard
In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
About E-Z-HOOK | The Impossible Hookers™
Watch>>> Welcome to E-Z-Hook
For 60 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.
Choosing E-Z-Hook means:
- No order minimums
- Shipped within 48 hrs (standard)
- Competitive Pricing
- Custom solution capabilities
- Excellent customer service
- High quality product standards
- RoHS compliant products
- ISO 2001:2015 registered
- Test Hooks & Probes
- Connectors & Adapters
- Harness Board Components
- Test Leads & Patch Cords
- Coaxial Cable Assemblies
- Wire & Cable Spools
- Kits
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
Please reach out to us if you have any inquirys or would like to get a qoute for a custom product to meet your testing requirements! We also provide a complimentary catalog of our full range of products, excluding some kits exclusivly online, that you may request. We also encourage you to subscribe to our newsletter to stay up-to-date on our products and whats happening at E-Z-Hook.
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
E-Z-Hook, div. of Tektest
––––––––––––––––––––––––––––––––––––––––––––––-
Office +1 626 446 6175 Toll Free +1 800 995 4665
Email info@e-z-hook.com Web www.e-z-hook.com
Address 5108 Azusa Canyon Road Irwindale, CA 91706 USA
––––––––––––––––––––––––––––––––––––––––––––––-