Optimizing Component Integration

Featured Product from Eagle Stainless Tube & Fabrication, Inc.

More Info Email Supplier Request a Quote

Optimizing Component Integration 
Selecting an assembly method involves application requirements, disassembly needs, and material compatibility. Medical devices demand precision and hygiene, using welding, threading, and epoxy to securely integrate multiple components with reliability.

Creating Seamless Single Components from Multiple Parts
Custom tube assembly for small diameter stainless steel tubing used in many applications often involve complex manufacturing processes to achieve a single, integrated component.
The choice of assembly method depends on factors such as the specific application requirements, the need for disassembly or reassembly, the materials involved, and cost considerations. In the medical device industry, where precision, hygiene, and reliability are paramount, careful selection and execution of these assembly methods are essential to ensure the safety and functionality of the final product. Additionally, strict quality control and testing procedures are often implemented to verify the integrity of the assembled components.Custom tube drawing and assembly of multiple parts to achieve a single component can be accomplished by various methods such as welding, threading and epoxy, etc.

Welding is a common method for joining stainless steel tubes in medical device assemblies. Laser welding is a technique that can provide precise and controlled joining of stainless steel tubing. By focusing a concentrated laser beam on the joint area, it melts and fuses the tubing with minimal heat-affected zones, ensuring a strong, hermetic seal ideal for applications where precision and cleanliness are essential, such as in medical devices or aerospace components. Threading involves the creation of threads on the ends of stainless steel tubes, allowing them to be screwed together with precision. This method is often used when disassembly or reassembly of components is necessary. Threaded connections can provide a secure and leak-proof joint when properly designed and manufactured.  Epoxy bonding is used when a permanent, adhesive-based connection is required between small diameter stainless steel tubes and other components or materials. Epoxy adhesives are chosen for their strength, durability, and resistance to various environmental factors. Proper surface preparation and adhesive selection are critical to ensure a reliable bond.  Swaging is a process that reduces the diameter of one tube end to fit inside another tube. It’s often used to create tight and secure connections between small diameter stainless steel tubes, eliminating the need for additional fasteners or adhesives.  See our end forming options here

Eagle works to exact customer specifications, as well as the recommendations of our engineers.  When we say that Eagle works to exact customer specifications, we mean that we prioritize our clients’ unique needs and preferences at every stage of a project. Our commitment extends to precision engineering, meticulous material selection, quality assurance, adaptability, and a collaborative approach that ensures the end result not only meets but often exceeds our customers’ expectations.

FAQ 
What Forms Does Stainless Steel Come In?
Stainless steel is also available in bar, wire, tubing, pipe, sheet and plate form. (Eagle does not supply sheet or plate)

Discover the Benefits of Stainless Steel
The many unique benefits of stainless steel make it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values because of what is viewed as the higher initial cost of stainless steel. However, over the total life of a project, stainless is often the best value option.

Top 10 Guidelines for Ordering Stainless Steel Tubing
This guide walks you through the top 10 things to know when ordering stainless steel tubing and related products.This guide walks you through what to know when ordering stainless steel tubing and related products. The right tubing can last the lifetime of your product

DOWNLOAD OUR CATALOG
Your Primary Source for Stainless Steel Products
Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards.

Watch>>Eagle Stainless Overview

For an overview of our fabrication services please see this pdf download.

Custom Tubing Designed for Your Needs
Making a difference in your design… from simple tubing to complex designs.
At Eagle, there’s nothing more important than producing a customized solution which exceeds our clients’ expectations and satisfies the unique specifications of their application. Our expertise with stainless steel custom tubing gives us the ability to help you design the product that will fit your project.

Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube into just the part you need for your design.

We welcome the opportunity to share our expertise in developing product concepts and helping you solve your engineering problems. With decades of experience in the metals industry, you can count on Eagle as a resource for designing and fabricating your metal products.

Eagle Stainless Tube & Fabrication Inc.
Eagle Stainless Tube & Fabrication Inc.supplies stainless steel tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium.

  • Cut to length
  • Precision machining
  • Laser cutting & welding bending
  • Electro-polishing and passivation.
  • Re-draw to specialty & millimeter sizes in both round, square and rectangular.
  • Grinding to precision tolerances
  • Assemblies

 

ISO 9001
ISO 13485