Flexible Conduit for Industrial Environments
Featured Product from Electri-Flex Company
Electri-Flex Company manufactures flexible electrical conduits ideal for Industrial applications. Product sizes range from ¼” through 6”. These products fit a range of applications including the Food and Beverage Industry, Extreme High and Low Temperature Environments, Low Smoke / Halogen-Free Requirements, Colored Jacketing applications and EMI/RFI shielding requirements.
-
Type LNM-P – Type A Nonmetallic
-
UL and cUL Listed
-
Continuous Flexing and High/Low Temp Applications
-
Industrial Automation, Robotics, “Power Track” or Cable carrier, Auto Industry
-
-
Type NM2 - Nonmetallic
-
UL Recognized
-
Extra-Flexible Lightweight Tubing
-
Wiring Harnesses, Laboratory Equipment, OEM’s, Fiber Optics
-
-
Type LTFG – Food Grade Jacketed Metallic
-
Certified component for NSF/ANSI 169 Special Purpose Food Equipment or Devices
-
FDA approved compound in jacketing, per FDA CFR21 and NSF 51/61 requirement
-
UL Listed version, Type LAFG, also available
-
-
Type AT – All Temperature
-
Non-UL All Temperature Conduit offering good protection
-
-55°C through 105°C, intermitting to 120°C
-
-
Type ATLA – All Temperature LA
-
UL Listed and CSA Certified
-
Offering better protection
-
UL Listed -55°C through 105°C
-
CSA Certified -50°C through 105°C
-
-
Type ATX – All Temperature Extreme
-
Non-UL All Temperature Extreme conduit offering the best protection
-
-60°C through 150°C intermitting to 165°C
-
-
Type CEA – Low Smoke / Halogen-Free
-
Non-UL, Steel Core
-
-
Type ACEA – Low Smoke / Halogen-Free
-
Non-UL, Aluminum Core
-
-
Type ZHLA
-
UL Listed, Hot-Dipped Galvanized Steel Core
-
-
Type LOR – Oil Resistant
-
Non-UL
-
-
Type CSA
-
CSA Certified
-
Cold Weather Applications
-
-
Type ALT – Corrosion Resistant
-
Non-UL, Aluminum LT core
-
-
Type VJC – Vacuum Jacketed
-
Non-UL
-
High Flex / Tight Bends
-
-
The Corrlok System – Halogen-Free Nylon Conduit & Connectors
-
Line of 4 nylon conduits, including high flex conduit, lightweight, and Low Fire Hazard
-