Flexible Electrical Conduit by Electri-Flex
Featured Product from Electri-Flex Company
Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and RFI shielding. Custom design and manufacturing capabilities are also available.
Jacketed Metallic conduits offer the advantages of a flexible sealed raceway coupled with the strength of a metal core. Characteristics include:
- UL listed, CSA certified
- Halogen-free
- Flame-resistance
- High impact and crush strength
- Resistant to many chemicals
- Sunlight-resistant
- Withstands extreme temperature ranges
EMI/RFI Shielded conduits are designed to protect sensitive electronic circuits used in communications, radar and data transmission from outside interference, or "noise". Distinctive characteristics include:
- UL Listed
- Accepts standard liquidtight fittings
- Withstands wide temperature ranges
- Three levels of EMI/RFI protection
Unjacketed Metallic conduits are a series that are free of nonmetallic materials and offer the highest physical protection to electrical wiring. They are available in a wide range of sizes and types. Distinctive characteristics include:
- UL recognized, UL listed, CSA certified
- High impact and crush strength
- tight bends
- wide range of sizes
- non-combustible
Nonmetallic conduits are made without a metal core and are ideal for corrosive environments, high flexing applications and where weight might be an issue. Materials used are flexible and rigid PVC. Distinctive characteristics include:
- UL recognized, UL listed, CSA certified
- Flame and sunlight resistant
- High impact and crush strength
- Tight bends
- Wide temperature ranges