Flexible Electrical Conduit in Cell Towers
Featured Product from Electri-Flex Company
Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings.
Products ideal for the Telecommunications market include:
Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite
Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline and oils as well as high mechanical strength, Nonmetallic Liquatite
Type SLA: UL listed, offering “good” shielding protection (90% coverage), high mechanical strength, Jacketed Metallic Liquatite, also available with a Halogen-Free jacketing
Type EMS: Offering “better” shielding protection, outstanding protection from wet, oily conditions, Jacketed Metallic Liquatite, also available with a Halogen-Free jacketing
Type EMCS: Offering “Best” shielding protection, offering outstanding protection from wet, oily conditions, Jacketed Metallic Liquatite, also available with a Halogen-Free jacketing
Email mktg@electriflex.com to receive a free copy of the Telecommunications Market Sales Sheet