Ultrahigh Sensitivity Scientific Mini Spectrometer

Featured Product from Electro Optical Components, Inc.

More Info Email Supplier Request a Quote

The EOC-SI-6500 has a tailor designed ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is much lower (3x).

  • Detector?2048×64 pixel back-thinned CCD, cooled down to -15 ?
  • Spectral range: 190-1100nm
  • Ultra-low noise CCD signal processing circuit with Ultra-high dynamic range, Ultra-low Etalon effect and a Quantum efficiency>90%
  • EOC-SI-6500 receive lights via SMA905 connector or free space, and it outputs spectrum data via USB2.0/UART.
  • EOC-SI-6500 requires only 5V DC supply, and has easy to use integration.

Electro Optical Components has a full range of Mini Spectrometer Systems for applications from UV to Mid IR.  They can be portable and handheld, used in airborne applications or in the laboratory environment.