- Trained on our vast library of engineering resources.

High Temp & High Humidity Hydrogen Sulfide Sensor

Featured Product from Electro Optical Components, Inc.

More Info Email Supplier Request a Quote

At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span.  With the new 4H2S-100HT sensor, the detection of Hydrogen Sulfide (H2S) in such extreme environments has become a reality.

Applications include:

  • Desert environments, where the temperature can be as high as 60 °C.
  • Any process where humidity is high.

This is one outstanding product in a full line of electrochemical sensors. available from Electro Optical Components.