Smallest & Lowest Cost O2 (Oxygen) Sensors
Featured Product from Electro Optical Components, Inc.
FaradaIC® has developed a solid electrolyte that can be connected directly with a chip for the first time. The 2x2x1 cm O2 (Oxygen) sensor electronics use patented algorithms to determine the exact oxygen concentration and supply the digital measured values through a standard interface. The sensor measures oxygen in the range of 0...3 Vol.% and simultaneously provides temperature and relative humidity values.
The solid electrolyte in this oxygen sensor does not dry out even at high temperatures of up to 85 degrees C and can be stored for several years. The tiny design delivers extremely fast measurement results.
Key Properties
- Smallest O2 Sensor
- Lowest cost in high volumes
- Fastest – <1.0 sec
- Low Power - <5µW when on
Additional Properties:
- O2 Measurement Ranges from 0%
- Small Size (Module – 1 x 2.5 x 0.5 cm)
- Digital Output UART
- Factory calibration included
- No Aging Effects
- Integrated Humidity and Temp Sensors
- Up to 5-year lifetime
- Easy to integrate
Applications:
- Food freshness monitoring
- Smart Packaging – MAP/CAP Modified atmosphere packaging
- Transport and Logistics Monitoring
- Quality Control in Logistics
- Smart Building & Facility Integration
- Hermeticity Monitoring
- Industrial Safety
- Environmental Monitoring
Electro Optical Components offers the Faraday-OxTM Digital Oxygen (O2) Gas Measuring Module, the Faraday-OxTM Digital Oxygen (O2) Sensing Beacon Evaluation Kit and other Gas Sensing Modules and Components.