A Second Generation FFU: The MAC 10® LEDC

Featured Product from Envirco

More Info Email Supplier Request a Quote

MAC 10® LEDC Fan Filter Unit
A Second Generation FFU
The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while roomside replaceable filters, motor blower, and now controls are available.

Roomside Replaceable Controls (RSRC)
Roomside replaceable filter, motor assembly, and control card are now available for the MAC 10 LEDC. With the RSRC, the control card is replaceable through the top and roomside. FFUs can be auto programmed with selection of the proper controller. Filters are shipped loose for easy access and replacement.

A Green Product Solution
The MAC 10® LEDC FFU can help provide opportunities to earn LEED points with its many energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council by which building designs are certified.
By taking advantage of a unique combination of EC motor technology with Envirco’s proprietary baffling system and backward inclined fan, the LEDC tops the industry in energy efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm. Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52.3 dBA, which are a MAC 10® family benchmark.

Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Learn more about how you can benefit from the LE-DC in your next critical room application.

About Envirco
As Innovators in Clean Air Technology, Envirco manufactures a complete line of clean air systems for many industries requiring ultra-clean environments for critical technologies including:
Microelectronics Medical Device Semiconductor Disk Drive Laboratory Pharmaceutical Nanotechnology
Known for product innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution.