Low VOC MoS2 based solid film lubricant
Featured Product from Everlube Products
Everlube 9002
Water Based, MoS2 Solid Film Lubricant
Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life, abrasion resistance, good chemical resistance, and performs the best in higher load carrying applications. Everlube 9002 is approved/qualified to many aerospace and industrial specification
Features / Benefits
- Excellent wear life
- Excellent abrasion resistance
- Very good chemical resistance
- Lead free
Markets Typical Applications
- Aerospace/Defense
- Industrial machinery and equipment
- Mechanical components
- Fasteners
- Virtually all fasteners
- Bearings and cams
- Gears and spines
- Engine ring seals
Advantages Everlube Product
We meet your toughest performance specifications
Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in engineered coating is evidenced by our customers, approvals and specification history of accomplishments.
Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the manufacturing process. And by increasing component reliability, Everlube Products' coatings can even lower maintenance and warranty costs.
We take a thorough approach to service
The many variables in design, materials, environments, coatings and requirements make each solution a unique challenge. That's why we follow a design problem solving process as our approach to the application. And Everlube Products is with you every step of the way.
Our coating professionals help you define your objectives, performance improvements and/or problems; develop and evaluate alternatives; then implement the engineered coating solution to meet your objectives. From rapid prototyping to research and development and application assistance, our engineered coatings team works for you.
This team approach to design engineering helps expedite your time to market. Along the way, we'll meet the demands of changing requirements, stay flexible, and work with you to meet your schedule. One rule of thumb to keep in mind: the earlier our involvement, the better the results.
We are the single product resource
Our focus is on the development and application of engineered coatings. Because we formulate, manufacture and offer application assistance for engineered coatings, we're in a unique position to understand and control the complexities involved.
Everlube Products' leading brand name products continue to lead the industry: Everlube®, Lube-Lok®, Lubri-Bond®, Henderlube™, Perma-Slik®, Kal-Gard®, Ecoalube®, Electrobond®, Esnalube™, Electrolube®, Everlox®, Formkote®, Henco-Phos™ and Henco-Mask™. Our knowledge of product formulation and application expertise works together for your benefit.
Because Everlube Products is the complete product resource for engineered coatings, we can help shorten your design time and ensure that you receive the best quality product. It's what you expect from a leader!
Watch>>>Everlube Products
Everlube Products is a pioneer and leader in solid film lubricant technology.
Market : Our market section provides information on coatings that service the aerospace, military, semiconductor, medical, mechanical components, industrial machinery, fabricated metal, automotive, Fasteners, Chemical Processing,, Elastomeric Parts, and Electronics markets. In these markets, we have a vast number of OEM specifications. Please see our specification section for listings by specific company and/or specification number.
Product Type : In our product type section, we offer a search by PTFE Coatings, MoS2 Coatings, protective coatings, air dry solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control.
Brand Family : For customers familiar with our product brand names, we have provided a section that includes many of our major product brands and allows for searching by product name. Some of our leading product brands included in this section are Everlube®, Lube-Lok®, Lubri-Bond®, Ecoalube®, Ever-Slik®, Esnalube™, Perma-Slik®, Kal-Gard®, Electrobond®, Formkote®, Henco-Mask™, Electrolube, Evershield, Henco-Phos, Insul-Cote, No-Swab and X-Coat
Design Engineering:
Many design engineering problemsare solved through the use of engineered coating technologies. In many of these applications, our products provide performance enhancements when dealing with problems associated with corrosion, wear, galling, seizing, thermal stability, friction and chemical resistance. Many of our engineered coatings are used whenever conventional wet lubricants cannot or should not be used.