Low VOC, thermally cured; solid film lubricant
Featured Product from Everlube Products
EsnalubeTM 382
Water Based, MoS2, Solid Film Lubricant
Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related
applications. Esnalube 382 also provides an extremely low coefficient of friction, very good chemical resistance properties and performs best over a wide range of loads. Specifications for Esnalube 382
is approved/qualified to many aerospace and industrial specifications.
Features / Benefits
- Excellent thermal stability
- Very good chemical resistance
- Very good anti-seizing/anti-galling properties
- Ideal for higher load carrying applications
Markets Typical Applications
- Aerospace/Defense
- Mechanical Components
- Industrial Machinery & Equipment
- Fasteners
- Virtually all fasteners
- Threaded connectors and disconnects
- Engine Fasteners
- Specialty nuts and washers
Watch>>>Everlube Products
Everlube Products is a pioneer and leader in solid film lubricant technology.
Market : Our market section provides information on coatings that service the aerospace, military, semiconductor, medical, mechanical components, industrial machinery, fabricated metal, automotive, Fasteners, Chemical Processing,, Elastomeric Parts, and Electronics markets. In these markets, we have a vast number of OEM specifications. Please see our specification section for listings by specific company and/or specification number.
Product Type : In our product type section, we offer a search by PTFE Coatings, MoS2 Coatings, protective coatings, air dry solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, Graphite Coatings, Tungsten Disulfide Coatings, Process Lubricants/MRO, and Electronic Control.
Brand Family : For customers familiar with our product brand names, we have provided a section that includes many of our major product brands and allows for searching by product name. Some of our leading product brands included in this section are Everlube®, Lube-Lok®, Lubri-Bond®, Ecoalube®, Ever-Slik®, Esnalube™, Perma-Slik®, Kal-Gard®, Electrobond®, Formkote®, Henco-Mask™, Electrolube, Evershield, Henco-Phos, Insul-Cote, No-Swab and X-Coat
Design Engineering:
Many design engineering problemsare solved through the use of engineered coating technologies. In many of these applications, our products provide performance enhancements when dealing with problems associated with corrosion, wear, galling, seizing, thermal stability, friction and chemical resistance. Many of our engineered coatings are used whenever conventional wet lubricants cannot or should not be used.
Quickly Find an Everlube Product