Hi-Temperature Inductive Proximity Sensors

Featured Product from Fargo Controls, Inc.

More Info Email Supplier Request a Quote

Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to 248°F), which is 50°C (90°F) higher than standard sensors. These new versions are available in 5 and 8 mm diameters, have short circuit and reverse polarity protection as well as an increased maximum switching current over previous versions. They are totally sealed in a cylindrical threaded stainless steel housing making them ideal for harsh industrial environments. They are also shielded allowing for flush mounting.
They operate on 10-30 VDC and have a NPN or PNP normally open output. Standard features include a 2-meter long high temperature cable, a protection degree of IP67, and are CE & RoHS compliant.
They are ideal for a variety of automation and food processing machinery where temperatures exceed the limits of standard proximity sensors.

For more information on our high temperature inductive sensors visit: http://www.fargocontrols.com/htemp_inductive.html

Fargo Controls Inc. has provided effective and reliable solutions to the industrial controls market since 1983.  Our success is based on dedication to quality and commitment to customer satisfaction!