Valve series VS: The new generation

Featured Product from Festo Corporation

More Info Email Supplier Request a Quote
 
 Harsh environments are no problem! Select one of our universal piston spool valves for routine tasks. The comprehensive range of accessories also makes it possible to use large connector fi ttings and metal tubing. Pre-assembled or on the manifold rail according to customer configuration VUVS/VUWS are also available as pre-assembled units with  silencers, fi ttings and coils as ready-to-install individual valves.
 
 Pre-assembled or on the manifold rail according to customer confi guration VUVS/VUWS are also available as pre-assembled units with silencers, fi ttings and coils as ready-to-install individual valves.
 
 VTUS can be mounted separately on the manifold rail confi gured in line with your equirements. Simple, cost-effective stocking Order pre-assembled or assemble it yourself: as a time tested interface, the hollow armature tube reduces your on hand stock. You can determine the appropriate coil voltage your-self and mount the coil. 

• High flow rates

• Suitable for a broad range of applications

•Extensive accessories

• External pilot air supply via manifold rail

• Connection technology up to IP67

• Easy to create pressure zones

 
Robust solenoid valve can be combined within the entire VS range.

The valve and valve terminals with their robust design combines features required for operation in harsh environments such as impact resistance, mounting options and ease of handling.

 Different accessories, numerous mounting options and simple operation mean that these robust valves and valve terminals can be used in almost 80% of all applications in harsh environments.