Aluminum Silicon Carbide High-Performance Parts
Featured Product from Fountyl Technologies Pte. Ltd.
Material Advantages:
Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering:
- High specific stiffness & strength
- Excellent dimensional stability
- Low thermal expansion coefficient
- High wear and corrosion resistance
- Good wave absorption and thermal conductivity
Applications & Benefits:
- Structural Parts:
- High-precision, lightweight, wear-resistant, and corrosion-resistant components.
- Suitable as alternatives to aluminum alloy, titanium alloy, and stainless steel in high-precision, high-stiffness parts with counterweight requirements.
- Supports complex, thin-wall structures, small precision holes, and whorls.
- Heat Dissipation Parts:
- Microelectronic cooling substrates and IGBT package base plates.
- High thermal conductivity and low thermal expansion reduce circuit cracking and extend product life.
- Ideal for electronics, high-speed rail, new energy vehicles, radar, and wind power applications.
Performance Comparison Highlights:
- Density: 2.8–3.2 g/cm³
- Thermal conductivity: 163–255 W/m·K
- Coefficient of thermal expansion: 4.5–16 ×10??/°C
- Specific stiffness: 76–108 GPa·cm³/g
Why Choose AISiC:
- Lightweight yet strong and stiff
- Excellent thermal and dimensional stability under high/low temperature cycles
- Improved machinability over traditional metal-ceramic composites
- Broad applications across aviation, aerospace, rail, marine, and new energy vehicles
More Featured Products