Bluetooth Multimeter - OW18(B)
Featured Product from Fujian Lilliput Optoelectronics Technology Co., Ltd.
Lilliput (OWON) release Bluetooth multimeter model OW series. OW18(B) is a 6000 counts accuracy multimeter, can communicate with mobile app easily. Chart and figure mode are available on the mobile APP. Value can be broadcast loudly while measuring. Embedded with data recorded module, this device enables data storage while measuring. After the test finish, user can read the data from mobile end.
Not only with the classical features, OW18B owns its original modules. NCV (non-contact voltage) module enables remote voltage detection without touch. It's used to detect the leakage of voltage while testing.
Features:
- 3 5/6 bit resolution
- True RMS test supported
- Flashlight function lightens the darkness
- Support NCV non-contact voltage sense
Benefits:
- Data Logger + Multimeter + Thermometer
- BLE 4.0 wireless transmission, more stable, less power consumption
- Build-in offline record function
- Chart and Diagram mode helps to analyze the data tendency
- Widely supported on Android, iOS
Typical Applications:
- Long-term data monitoring
- High-risk test environment
- Narrow test environment
- Turn on or off the switch far away from the test site
More Featured Products