DC Power Supply (display the power status)
Featured Product from Fujian Lilliput Optoelectronics Technology Co., Ltd.
The SPE series is a constant power switching DC power supply. There are 6 models in the whole series. In the case of constant power 150W/200W/300W, the maximum output voltage can be adjusted to 60V and the maximum output current to 10A according to needs.
Features
- Output voltage and current curve monitoring function
- List waveform editing output, editable 10 groups of timing output function
- Over voltage / over current protection
- Power-on automatic output setting function
- 4 groups of Memory shortcut parameters for quick output
- USB Device communication interface, support SCPI
- High resolution: 10mV / 1mA
- Low ripple / noise
- Intelligent temperature control fan cooling
- 2.8-inch TFT LCD display, more power status information
More Featured Products