Cost-Sensitive Thermal Interface Material

Featured Product from Fujipoly® America Corp.

More Info Email Supplier Request a Quote

Sarcon® GR14B from Fujipoly® is a low oil bleed/low specific gravity gap filler pad material that is offered in sheets or custom shapes to fit your exact application.  This material is perfect for cost-sensitive, lower-power applications that do not require high conductivity. When placed between heat-generating components and a nearby heatsink, this 0.5mm thick, highly conformable gap filler pad can transfer heat with a thermal conductivity of 1.4 W/m•K while exhibiting a thermal resistance of .60° C•in2/W at 14.5 PSI. 

To improve material handling and ease of installation, Sarcon® GR-14B is available in your choice of two constructions: double tacky surface or hardened surface on one side for more complex assemblies. This special treatment can dramatically reduce elongation, tearing and damage during cutting and final assembly.  It also allows for a more controlled release during re-work.

Learn More