Quick Install: Open-End Conductive Components

Featured Product from Fujipoly® America Corp.

More Info Email Supplier Request a Quote

Fujipoly® offers an assortment of standard as well as custom size molded Sarcon® Cases.  The thermally conductive, box-shaped components are open on one end to facilitate fast and easy installation over transistors and other heat generating components. Once installed, Fujipoly’s unique thermally conductive silicone-based materials efficiently remove excess heat to the surrounding environment or nearby heatsinks.

Depending on thickness and your selection of Sarcon® TR or HR material, these cases will provide a thermal conductivity from 1.1 to 1.7 W/m•K with a thermal resistance ranging from 0.62 to 1.35°C•in2/W. Each case-shaped cover provides additional benefits including electrical insulation and vibration/impact protection. The company currently offers 10 standard size cases from inventory with custom sizes available for any application.