Halogen-free polyurethane-based foam core material
Featured Product from General Plastics Manufacturing Co.
FST/OSU Aerospace Foam
LAST-A-FOAM® FR-3800 FST
The LAST-A-FOAM® FR-3800 FST is a halogen-free polyurethane-based foam core material which complies with fire, smoke and toxicity (FST) requirements, and Ohio State University (OSU) 65/65 heat release standards for applications such as aerospace interiors. It is also compliant with the European Union’s REACH regulation. Used in conjunction with other materials, FR-3800 FST foam core helps improve aesthetics and reduces costs while meeting fire safety requirements. In most cases, these requirements apply to ceiling and wall panels or structures that cover large surface areas within the aircraft. This series is an excellent alternative to thermoplastics foams and honeycomb for core and structural applications.
The panel configurations described below meet FST/OSU requirements which are defined as material testing below specified limits for peak heat release, total heat release, smoke density and toxicity. The table shows the average values obtained for heat release and smoke density for each respective configuration along with the specified limits shown in the top row.
Supporting Every Branch of the Military
Defense manufacturers choose General Plastics for our superior quality material, manufacturing capabilities and material certifications. For over 80 years, General Plastics has engineered, machined, and fabricated rigid foam and flexible foam materials to satisfy the physical property, flammability, and other demanding specifications of the defense industry. We have proudly worked with every branch of the military, fulfilling a wide array of applications.
Contact us to learn more about our specialty products.
Follow us on:
General Plastics Manufacturing Company
General Plastics Manufacturing Company - Where Great Ideas Take Shape - has been a leading innovator in the plastics industry for over 80 years. The company develops and manufactures rigid and flexible polyurethane foam products, which include its signature LAST-A-FOAM® brand series and build-to-print composite parts. Through its network of distributors, General Plastics exports products to 25-plus countries for the aerospace and defense, nuclear containment, composite core, prototype and modeling, construction, dimensional signage, testing, marine, solar and wind energy industries. Certified ISO 9001:2015/AS9100D and meet such demanding quality systems as NQA-1, Mil-I-45208A and Boeing Company D6-82479.