Guden Unhinges
Featured Product from H.A. Guden Co., Inc.
Are you looking for hinges that can come apart, but are secure when assembled together? Guden Un-Hinges have retractable pins that allow for the hinge leaves to separate, and when the spring-loaded pins are allowed to extend, they lock in place to hold the hinge together. There are several versions, with and without holes, and with one pin or two pins. They're also available in zinc plated steel and stainless steel. Click here for the full line of options.
More Featured Products