High-efficiency Separations At Any pH

Featured Product from Hamilton Company

More Info Email Supplier Request a Quote
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability
(> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography.
 
The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries.

Benefits of the PRP-C18 HPLC Column:

  • Excellent mechanical and thermal stability (> 100°C)
  • Can be regenerated in high acidic or basic concentrations (1 M)
  • High-efficiency reversed-phase separations in nearly any mobile phase or pH
  • Performs extreme application not possible with traditional ODS C18