Magnetic grate
Featured Product from Hangzhou X-mag Inc.
Features:
- High power, low cost magnetic plates for inflow separation in hopper.
- No power needed.
- Concentrated magnetic field in the magnetic rod provides high grade attraction.
- Made with Strontium Ferrite or Rare Earth NdFeB magnets.
- Circular or rectangular shape with SS body.
- The frame and magnetic bar surface can be fine polished and full welded to meet food grade or pharmacy application.
- Frame and tube material is 304 or 316L stainless steel, good corrosion resistance and no pollution.
Applications:
Magnetic Grate is installed or simply laid-inside of hoppers, housings, and bins to trap and hold ferrous fines, fragments.
More Featured Products