Hannay Reels AT1300 Portable Cable Reel
Featured Product from Hannay Reels
The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 feet of cable depending on cable OD.
Features:
- Direct crank rewind reel.
- Adjustable cam-lock drag brake.
- 3 conductor, 45 amp collector ring standard.
- 6-foot power source lead of 10/3 cable.
- 15 amp, 3-prong straight blade (twist lock optional).
- Additional conductors available; consult factory.
Applications:
- Industrial Maintenance
- Construction
- Agriculture
- Broadcast
- Grounds Maintenance
- Video Pipeline Inspection
More Featured Products