Hannay CR 16-14-16 Power Cable Reel

Featured Product from Hannay Reels

More Info Email Supplier Request a Quote

The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and allows continuous current, as cable is payed out or rewound.

Features:

  • 6-foot power source lead of 12/3 cable.
  • 15 amp 3-prong straight blade plug (twist lock optional).
  • Cam-lock brake.

Applications:

  • Industrial
  • Broadcast
  • Agricultural
  • Fire and Rescue
  • Construction/Utilities