Hannay Reels C1500 Storage Reels
Featured Product from Hannay Reels
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request.
Features:
- Designed for storage of long lengths of hose, cable, rope, wire, or other materials.
- 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding.
- Direct crank rewind, permanently attached; removable crank option is available.
- Also available: chain and sprocket rewind powered by electric, compressed air, or hydraulic motor.
- Supplied with cam lock brake on manual rewind models only.
- Optional divider discs can be placed at almost any point; specify spacing of discs on your order.
- Rollers may be purchased as accessory items.
Applications:
- Hose
- Rope
- Cable
- Wire
More Featured Products