Hannay Reels C16-10-11-DE Cable Storage Reel
Featured Product from Hannay Reels
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension, the C16-10-11-DE meets nearly any cable storage need. Also available in e-coated black finish - add prefic AVC to model number.
Features:
- Small, lightweight
- Crank handle permanently attached to disc
- Equipped with cam-lock drag brake system
- Frame assembly designed to allow easy replacement of feet or handle
- Equipped with two twist tie fasteners
- Optional storage drum extension available
Applications:
- Cable storage for extension cord, broadcast cable, audio/video cable, fiber optic cable and more.
More Featured Products