Driving Innovation in Industrial Automation

Featured Product from Heilind Electronics, Inc.

More Info Email Supplier Request a Quote

Hirose Connectors for Industrial and Robotics Applications

As industrial automation and robotics continue to advance, the need for compact, reliable, and high-performance connectivity solutions becomes critical. Hirose offers an extensive portfolio of connectors engineered to meet the complex demands of modern industrial and robotics applications—delivering exceptional electrical performance, ruggedness, and design flexibility.

Hirose KW30 Series Connectors: Compact Power for Industrial and Robotic Applications

The Hirose KW30 Series is engineered to meet the evolving demands of industrial automation, robotics, and servo systems—offering a compact, robust, and high-current solution for space-constrained applications. Designed with a focus on reliability and ease of use, the KW30 Series ensures secure power delivery even in harsh operating conditions.

The KW30 Series is a 2-position, wire-to-wire power connector system capable of handling up to 30A of current per contact. It features a small pitch of 5.08 mm, making it ideal for applications where space efficiency is critical. The series includes options for panel mounting, keying variations, and is constructed with high heat-resistant materials, supporting elevated temperature environments often found in industrial settings.

 

Solving Application Challenges

Industrial and robotics applications often involve mechanical stress, limited space, high current demands, and exposure to contaminants. The KW30 Series addresses these challenges with:

  • High Current Capability: Delivers up to 30A per contact, supporting motors, actuators, and power-intensive systems.
  • Compact Design: Space-saving layout supports equipment miniaturization without compromising performance.
  • Robust Locking Mechanism: Prevents accidental disconnection due to vibration or movement—critical in dynamic robotic environments.
  • Polarized Housing: Prevents mis-mating and enhances installation reliability.
  • Durability: Designed for repeated mating cycles in demanding use conditions.

 

Key Features

  • Rated up to 30A at 600V AC/DC
  • 08 mm pitch for space-constrained applications
  • UL94 V-0 flame-retardant materials for high safety
  • Secure mechanical lock ensures connection integrity
  • Supports AWG 12–16 wire sizes
  • Operating temperature: -40°C to +105°C

 

Benefits

  • Space-efficient power delivery in compact industrial designs
  • Reliable electrical contact under vibration and mechanical stress
  • Faster, error-free assembly with keyed, polarized housings
  • Reduced downtime through secure locking and durable design
  • Design flexibility with panel-mount options and multiple keying types

 

Typical Applications

  • Servo and stepper motor power supply
  • Industrial robots and cobots
  • Automated guided vehicles (AGVs)
  • Motor control units
  • Industrial machinery and equipment
  • Power distribution systems in automation

 

Industries Served

  • Industrial automation
  • Robotics and mechatronics
  • Factory and process control
  • Material handling and logistics
  • Smart manufacturing
  • Agricultural and construction equipment

 

Hirose’s industrial and robotics connectors are trusted by engineers worldwide to deliver secure, efficient, and long-lasting connectivity—empowering the next generation of intelligent machines and smart factories. The Hirose KW30 Series delivers the power and performance industrial and robotic applications demand—ensuring safe, compact, and dependable connectivity for the next generation of automation. Available through Heilind Electronics. Learn More.