DIN Rail Terminal Blocks

Featured Product from Heilind Electronics, Inc.

More Info Email Supplier Request a Quote

Reliable Power Connectivity for Complex Wiring
As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular, scalable system for 35mm DIN rails, with multiple wire sizes, types and termination options to accommodate complex wiring layouts. Robust clamping and vibration-resistant designs help maintain secure connections and reduce the risk of failures in demanding environments. 
 
Address Complex Wiring Challenges
Industrial wiring systems must balance limited panel space with increasing connection density, multiple conductor types, power requirements and regulatory standards. Engineers also need connections that withstand demanding operating conditions while making installation, testing and maintenance more efficient to minimize system downtime. 
 
Advantages, Features & Benefits

  • Optimize panel space: Compact, modular designs support high-density wiring in space-constrained control panels.
  • Increase design flexibility: Screw, spring and push-in termination options support solid and stranded wires for application-specific requirements.
  • Maintain secure connections: Robust clamping and vibration-resistant construction help prevent loose wires, overheating and connection-related downtime.
  • Simplify testing and maintenance: Integrated test points enable testing without disconnecting wires, helping reduce service interruptions.
  • Accelerate troubleshooting: Large marking and labeling areas simplify circuit identification and help reduce maintenance errors.
  • Streamline inventory and installation: Standardized jumpers, end plates and marking systems reduce component complexity and dependence on multiple suppliers.
  • Support safety and compliance: UL94 V-0 flame-retardant insulation plus CE and IEC certifications support international regulatory requirements.

Applications
Molex DIN Rail Terminal Blocks support a broad range of power and signal distribution applications, including

  • Automated systems
  • Control cabinets
  • Production machinery
  • PLCs
  • Robotics
  • Distribution panels
  • Switchgear
  • Transformers
  • HVAC equipment
  • BESS
  • EV charging
  • High-density data center power distribution and telecommunications equipment

 

Industries

  • Industrial Automation
  • Electrical & Power
  • HVAC
  • Energy Storage
  • Automotive
  • Data Centers
  • Telecommunications and Agricultural Machinery

 

Explore Molex DIN Rail Terminal Blocks from Heilind Electronics