AirBorn iPowerAmp Series
Featured Product from Heilind Electronics, Inc.
The PowerAmp connector family is a 1- and 2-row high reliability connector solution with a pitch of 5.72mm (0.25"). Available with 5 to 20 contacts and rated up to 23A per contact make it ideal for robust power connections. The connectors can also be customized to address unique design requirements. Offerings include PTH and Solder Cup terminations to meet the needs of your most demanding Industrial applications. Exclusively distributed by Heilind.
Features & Benefits:
- Versatile: Rated up to 23A per contact for signal or power applications
- Reliable: High-vibration resistance to meet the needs of the most demanding applications
- High Quality: Wide product range built to last and minimize downtime.
- Withstands extreme temperatures of -65°C to +125°C
- UL94V-0 flammability rated insulator
- UL Approved, UL 1977 ECBT2.E466640
Industries:
- Industrial (non-Robotics)
- Power Generation, Fuel & Energy
- Computer / Datacom / Telecommunications
Resources:
More Featured Products