EDAC Card Edge Connectors

Featured Product from Heilind Electronics, Inc.

More Info Email Supplier Request a Quote

EDAC’s Cardedge+ family of card edge connectors has grown to become one the largest offerings available in the market and has put EDAC ahead of the pack as a leader in card edge Connector Technology. These card edge connectors are available with in a number of contact spacings and with multiple options for contact terminations, plating thicknesses, and mounting styles, providing customers with more flexibility in their designs. With a product offering that exceeds 446,000 parts, EDAC is the world leader in Card Edge connectors, and Heilind is a leading distributor.

 

Highlights:

    • Card Edge connectors available in 350,000+ standard styles with options for custom variations
    • Gold on contact mating area or gold over nickel contact plating
    • PCB thru-hole, wirewrap, solder eyelet, extender board tail, and other specialized contact options
    • From 2 to 188 contacts in single, bridged, and dual rows with or without card supports
    • Contact spacings of 0.050″, 0.100″, 0.125″, 0.150″, 0.156″ and 0.200″
    • Styles for many computer standards including the latest versions plus PCI, EISA and ISA

Learn More about EDAC’s Card Edge Connector offering at Heilind!