Dual Range Digital Torque Transducer

Featured Product from S. Himmelstein & Company

More Info Email Supplier Request a Quote

The MCRT® 88700V Series of Dual Range Digital Torque Transducers will accurately measure low running and high load torque without the cost and inconvenience of swapping two or more conventional torque sensors.

Another important application is measuring torque when the ratio of peak torque to average torque is high. In that situation, a conventional torquemeter must be oversized to avoid damage - a process which greatly reduces accuracy. Conditions that create high peak to average ratios include starting, stopping or reversing inertial loads, torsional oscillations, and diesel and single cylinder engine/compressor drives. Additionally, when peak torques are unknown, an MCRT® 88700V reduces the risk of damage from unexpected or accidental torque spikes.

About S. Himmelstein:

Established in 1960, S. Himmelstein and Company makes the world’s best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture, and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process.

Contact Us Today!