LOW CAPACITY, NON-CONTACT TORQUE METER

Featured Product from S. Himmelstein & Company

More Info Email Supplier Request a Quote
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V
Features
  • Capacities from 10 to 200 ozf-in (0.07 to 1.4 Nm)
  • 200 to 1,000% Overload
  • 150% Overrange
  • 25,000 rpm Speed Rating
  • Engineering Unit Digital Outputs of Torque, Speed & Power
  • ±5.000/±10 Volt Analog Outputs of Torque, Speed & Power
  • Hardened to EMI from Adjustable Speed Drives
  • 1 kHz Bandwidth
  • ISO 17025:2017 Accredited Calibration

Click here for the datasheet.

About S. Himmelstein:

Established in 1960, S. Himmelstein and Company makes the world’s best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture, and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process.

Contact Us Today!