DC Operated Wheel Torque Transducers - Himmelstein
Featured Product from S. Himmelstein & Company
DC Operated Wheel Torque Transducers (Torque Wheels) from S. Himmelstein.
Himmelstein MCRT® 27000V Series Torque Wheels accurately measure wheel torque and speed during driving, braking and coastdown. Standard models are available for front wheel, rear wheel, and all wheel drive vehicles. Applications include characterization of road load driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests.
Installation is made without vehicle rework. Mounting the torque transducer on a standard wheel produces a small offset. The offset can be eliminated with a modified wheel. Torque transducer weight and inertia emulate a conventional wheel.
Click here to download datasheet.
About S. Himmelstein:
Established in 1960, S. Himmelstein and Company makes the worlds best sensors and data acquisition systems. Company innovations have created many advances in sensor technology. We design, manufacture and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process.