Finned Tubular Heaters
Featured Product from Backer Hotwatt Inc.
Features
- Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities.
- Several standard formations and mounting bushings available.
- Standard fin is high temperature painted steel with steel sheath.
- Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance.
- 120v, 208v, 240v, 480v available.
- Maximum Sheath Temperature
750°F (400°C) - Steel
900°F (480°C) - ST.ST./INCOLOY - Made in U.S.A.
More Featured Products