Finned Tubular Heaters

Featured Product from Backer Hotwatt Inc.

More Info Email Supplier Request a Quote

Features

  • Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities.
  • Several standard formations and mounting bushings available.
  • Standard fin is high temperature painted steel with steel sheath.
  • Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance.
  • 120v, 208v, 240v, 480v available.
  • Maximum Sheath Temperature
    750°F (400°C) - Steel
    900°F (480°C) - ST.ST./INCOLOY
  • Made in U.S.A.