Ultra HIgh Delivery Pressure Regulator
Featured Product from HydraCheck Inc.
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Some of the features include:
- 0-1500, 2500, and 3000 PSIG delivery pressures available
- One piece encapsulated valve design with PCTFE seats and an internal filter
- Ergonomic knob for improved grip
- 1/4” NPT outlet with stainless steel 1/4” tube fitting
- 2 1/2” dual scale gauges (psi/bar)
- Conforms to CGA E-4 standard for gas pressure regulators
View Models
HydraCheck was established in 1990 when Rory McLaren realized there was insufficient maintenance and testing equipment for hydraulic systems. HydraCheck's benchmark is to be the most reliable source for all maintenance and testing needs. Furthermore, we strive to provide the best products available on the market. HydraCheck has progressively developed into the leading maintenance and testing equipment company and continues to expand inventory and implement elite customer service. Our objective is to provide the diagnostic instrumentation that maintenance technicians need in order to do their job safely and effectively