Precision Laser Calibration Sensor Manufacturing
Featured Product from Hypersen Technologies Co., Ltd.
Modern automated manufacturing systems require accurate calibration and positioning solutions to maintain equipment precision, production consistency, and long-term reliability.
Hypersen HPS-LCB02 laser calibration sensor is designed for high-precision positioning and calibration tasks, achieving repeatability up to 0.01mm with simultaneous two-axis calibration capability.
Its integrated compact design simplifies installation while providing reliable measurement performance in industrial environments. The sensor supports automatic background light compensation, improving interference resistance and measurement stability under changing lighting conditions.
With a switching frequency up to 2kHz and IP67 protection, this laser calibration sensor delivers fast response and durable operation for demanding automation and precision positioning systems.
Key Features
- Repeatability up to 0.01mm
- Simultaneous Two-Axis Calibration
- Compact Integrated Design
- Fast Response up to 2kHz Switching Frequency
- Automatic Background Light Compensation
- IP67 Industrial Protection
- Simple Installation and Wiring
Key Specifications
- Model: HPS-LCB02
- Power Supply: DC 12–30V
- Current Consumption: Max. 30mA
- Output: 2 × PNP-NO / 2 × NPN-NO
- Laser Type: 650nm
- Laser Class: Class I
- Switching Frequency: Max. 2000Hz
- Repeatability: <0.01mm
- Operating Temperature: -20–75°C
- Protection Class: IP67
- Interface: M8 aviation plug
Applications
- Industrial Automation Equipment
- Robot Calibration Systems
- Precision Assembly Equipment
- CNC Machine Calibration
- Semiconductor Manufacturing Equipment
- Vision and Positioning Systems
- Automated Inspection Equipment
Manufacturing Expertise
Hypersen specializes in precision sensor manufacturing, providing laser measurement and calibration solutions through advanced optical sensing technology, compact sensor design, and application-specific engineering support.
With expertise in high-precision positioning sensors and industrial measurement solutions, Hypersen helps engineers improve equipment accuracy, automation efficiency, and system reliability.
Contact Hypersen to discuss your laser calibration sensor requirements and receive professional support for sensor selection, system integration, and customized measurement solutions.